D-Link logo

D-Link DSL-320B modem 24000 Kbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148568
Info modified on:
07 Oct 2024, 15:59:41
End of life date:
01 Dec 2019
Short summary description D-Link DSL-320B modem 24000 Kbit/s:

D-Link DSL-320B, ADSL/ADSL2+, 24000 Kbit/s, 1 Mbit/s, 24 Mbit/s, 10/100Base-TX, PPPoE, PPPoA, DHCP, UPnP

Long summary description D-Link DSL-320B modem 24000 Kbit/s:

D-Link DSL-320B. Modem type: ADSL/ADSL2+, Modem speed: 24000 Kbit/s. Upstream data rate: 1 Mbit/s, Downstream data rate: 24 Mbit/s, Networking features: 10/100Base-TX. Compliance certificates: RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, A-Tick, CSA, ROHS. Depth: 4.13" (105 mm), Height: 1.26" (32 mm), Width: 4.72" (120 mm). Package weight: 16.7 oz (473.5 g), Package depth: 8.07" (205 mm), Package height: 2.68" (68 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.