D-Link logo

D-Link DSL-2750U wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173319
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-2750U wireless router Fast Ethernet Black:

D-Link DSL-2750U, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description D-Link DSL-2750U wireless router Fast Ethernet Black:

D-Link DSL-2750U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Routing protocols: RIP-1, RIP-2, Supported network protocols: IP/ICMP/TCP/UDP. Product color: Black, LED indicators: DSL, LAN, Power, USB, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.