D-Link DSL-2741B, Ethernet LAN, ADSL, Black
D-Link DSL-2741B. WLAN data transfer rate (max): 300 Mbit/s. VPN support: Multiple pptp/IpSec/l2tp. DSL specification: ADSL/ADSL2/ADSL2+. Product color: Black. Certification: Ce (en55022/en55024/en300 328/en301 489)