D-Link logo

D-Link DSL-2740U/B1A/T1A wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68334
Info modified on:
15 Dec 2023, 11:28:57
Short summary description D-Link DSL-2740U/B1A/T1A wireless router Fast Ethernet Black:

D-Link DSL-2740U/B1A/T1A, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description D-Link DSL-2740U/B1A/T1A wireless router Fast Ethernet Black:

D-Link DSL-2740U/B1A/T1A. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, PSK, QPSK. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: TKIP, WEP, WPA, WPA2. Product color: Black. Supported WAN type: ADSL PPPoE PPPoA IPoA Static IP Dynamic IP Bridge Ethernet PPPoE Static IP Dynamic IP Bridge, Frequency band: 2.4 GHz, Maximum data transfer rate: 300 Mbit/s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.