D-Link logo

D-Link DSL-2640U wireless router Fast Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177394
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-2640U wireless router Fast Ethernet:

D-Link DSL-2640U, 802.11g, Ethernet LAN, ADSL2+

Long summary description D-Link DSL-2640U wireless router Fast Ethernet:

D-Link DSL-2640U. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ADSL: ANSI T1.413, ITU-T G.992.1 Annex A, ITU-T G.992.2 Annex A, ITU-T G.994.1; ADSL2: ITU-T.... Security algorithms: 128-bit AES, 128-bit WEP, 64-bit WEP, SSID, TKIP, WPA, WPA2. Supported network protocols: AAL5, ATM, ITU-T, PPP, PPPoE, RIP, NAT, DHCP, IGMP, SNTP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.