D-Link logo

D-Link 3-Port print server Ethernet LAN

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51567
Info modified on:
20 Dec 2023, 16:50:15
End of life date:
01 Oct 2016
Short summary description D-Link 3-Port print server Ethernet LAN:

D-Link 3-Port Print Server, Ethernet LAN, IEEE 802.3, FCC, CE, C-Tick, IC, CSA, 10.3 oz (292 g), 0 - 50 °C, 5 - 95%

Long summary description D-Link 3-Port print server Ethernet LAN:

D-Link 3-Port Print Server. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Certification: FCC, CE, C-Tick, IC, CSA. Weight: 10.3 oz (292 g). Power requirements: 5.0V DC, 2.5A, Dimensions (WxDxH): 7.58 x 4.66 x 1.22" (192.5 x 118.4 x 31 mm), Compatible operating systems: Windows Vista/XP/2000/NT4/ME/98SE/95 Mac OS 9.x - 10.4.x Linux UNIX (HP-UX, SunOS, Solaris, SCO,...

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.