D-Link logo

D-Link DPR-1061 print server Ethernet LAN Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80166
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DPR-1061 print server Ethernet LAN Black:

D-Link DPR-1061, Black, Link, Power, Yes, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, TCP/IP, NetBeui

Long summary description D-Link DPR-1061 print server Ethernet LAN Black:

D-Link DPR-1061. Product color: Black, LED indicators: Link, Power, Yes. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, NetBeui. Input current: 2.5 A. Certification: FCC, CE, C-Tick, IC, CSA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.