D-Link logo

D-Link DP-G310 Wireless print server Wireless LAN

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28126
Info modified on:
04 Apr 2019, 06:14:23
Short summary description D-Link DP-G310 Wireless print server Wireless LAN:

D-Link DP-G310 Wireless Print Server, Wireless LAN, BOOTP; SNMP; Telnet; TFTP; FTP; LPD; RARP; DHCP, NetBEUI; AppleTalk/EtherTalk, 5.19 oz (147 g), 0 - 50 °C, -25 - 55 °C, 100 Mbit/s

Long summary description D-Link DP-G310 Wireless print server Wireless LAN:

D-Link DP-G310 Wireless Print Server. Network connection type: Wireless LAN. Supported network protocols: BOOTP; SNMP; Telnet; TFTP; FTP; LPD; RARP; DHCP, NetBEUI; AppleTalk/EtherTalk. Weight: 5.19 oz (147 g). Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 3.19 x 3.54 x 1.57" (81 x 90 x 40 mm), Non-operating relative humidity (non-condensing): 5 - 95%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.