D-Link Fast Ethernet Print Server, Ethernet LAN, MIB-II (RFC 1213), SNMP, 5.19 oz (147 g), 0 - 50 °C, 5 - 95%
D-Link Fast Ethernet Print Server. Network connection type: Ethernet LAN. Supported network protocols: MIB-II (RFC 1213), Management protocols: SNMP. Weight: 5.19 oz (147 g). Data transfer rate: 100 Mbit/s, Power requirements: DC 5V, 2.5A, Dimensions (WxDxH): 2.2 x 3.54 x 1.02" (56 x 90 x 26 mm)