D-Link DNS-320L, 3.5", Serial ATA, Serial ATA II, White
D-Link DNS-320L. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Maximum storage capacity: 8 TB, RAID levels: 0, 1, JBOD. Product color: White