D-Link logo

D-Link DIR-895L/R wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108579
Info modified on:
14 Mar 2024, 19:49:17
Short summary description D-Link DIR-895L/R wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Red:

D-Link DIR-895L/R, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Red

Long summary description D-Link DIR-895L/R wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Red:

D-Link DIR-895L/R. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, Red. Antenna design: External. Processor frequency: 1400 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.