D-Link logo

D-Link DIR-636L wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79030
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-636L wireless router Gigabit Ethernet Black:

D-Link DIR-636L, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-636L wireless router Gigabit Ethernet Black:

D-Link DIR-636L. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Product color: Black. Certification: FCC Class B CE Class B C-Tick Wi-Fi Windows 7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.