D-Link logo

D-Link DIR-625 wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189798
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-625 wireless router:

D-Link DIR-625, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, PPTP / L2TP / IPSec, WAN, WLAN, LAN (10/100), USB, FCC B, CE, Wi-Fi., RP-SMA, 11.2 oz (318 g)

Long summary description D-Link DIR-625 wireless router:

D-Link DIR-625. Networking standards: IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: PPTP / L2TP / IPSec. LED indicators: WAN, WLAN, LAN (10/100), USB. Certification: FCC B, CE, Wi-Fi.. Antenna connector type: RP-SMA. Weight: 11.2 oz (318 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.