D-Link logo

D-Link DHP-308AV/E PowerLine network adapter 200 Mbit/s Ethernet LAN White 1 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135025
Info modified on:
09 May 2023, 09:10:13
Short summary description D-Link DHP-308AV/E PowerLine network adapter 200 Mbit/s Ethernet LAN White 1 pc(s):

D-Link DHP-308AV/E, 200 Mbit/s, IEEE 1901, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Type C, Fast Ethernet, 10,100 Mbit/s, HomePlug AV

Long summary description D-Link DHP-308AV/E PowerLine network adapter 200 Mbit/s Ethernet LAN White 1 pc(s):

D-Link DHP-308AV/E. Maximum data transfer rate: 200 Mbit/s, Networking standards: IEEE 1901, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Power plug: Type C. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product color: White, LED indicators: Link, Power, Certification: CE LVD, FCC, UL, CE EMC B. Width: 2.76" (70 mm), Depth: 2.05" (52 mm), Height: 1.02" (26 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.