D-Link logo

D-Link DCS-3715 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26234
Info modified on:
14 Mar 2024, 18:14:44
Short summary description D-Link DCS-3715 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

D-Link DCS-3715, IP security camera, Indoor & outdoor, Wired, FCC, CE, CE LVD, ICES-003, C-Tick, Ceiling/wall, Black, Gray

Long summary description D-Link DCS-3715 security camera Box IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

D-Link DCS-3715. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, Gray, Form factor: Box. Minimum illumination: 0.001 lx, Lens viewing angle, horizontal: 118.3°, Lens viewing angle, vertical: 63.6°. Sensor type: CMOS, Optical sensor size: 1/2.7". Digital zoom: 16x, Focal length range: 2.8 - 12 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.