D-Link logo

D-Link DCM-301 modem

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153000
Info modified on:
07 Oct 2024, 15:59:55
Short summary description D-Link DCM-301 modem:

D-Link DCM-301, ICMP/SNMP V1, V2c, V3, 130 Mbit/s, 340 Mbit/s, CE, Federal Communications Commission (FCC), FCC CE CableLabs DOCSIS 3.0 CW70, 0 - 40 °C

Long summary description D-Link DCM-301 modem:

D-Link DCM-301. Data link protocols: ICMP/SNMP V1, V2c, V3, Upstream data rate: 130 Mbit/s, Downstream data rate: 340 Mbit/s. Compliance certificates: CE, Federal Communications Commission (FCC), Certification: FCC CE CableLabs DOCSIS 3.0 CW70. Weight: 7.76 oz (220 g), Depth: 2.36" (60 mm), Height: 4.21" (107 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.