D-Link DCH-B112, Wireless, WLAN, White, 2400 MHz, Door/Window, 1574.8" (40 m)
D-Link DCH-B112. Connectivity technology: Wireless, Interface: WLAN, Product color: White. Battery life: 36 month(s), Battery voltage: 3 V. Width: 2.64" (67 mm), Depth: 0.787" (20 mm), Height: 0.787" (20 mm). Number of products included: 1 pc(s)