D-Link logo

D-Link DBS-2000-52MP/E network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58132
Info modified on:
13 Feb 2023, 13:51:29
Short summary description D-Link DBS-2000-52MP/E network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) White:

D-Link DBS-2000-52MP/E, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description D-Link DBS-2000-52MP/E network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) White:

D-Link DBS-2000-52MP/E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.3ad, IEEE 802.3at. Power over Ethernet (PoE). Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.