D-Link logo

D-Link DAP-2660 1200 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63317
Info modified on:
07 Mar 2024, 15:34:52
Short summary description D-Link DAP-2660 1200 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-2660, 2.4 GHz, 5 GHz, 1200 Mbit/s, 128-bit WEP, 64-bit WEP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description D-Link DAP-2660 1200 Mbit/s White Power over Ethernet (PoE):

D-Link DAP-2660. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.