D-Link logo

D-Link DAP-1360 wireless access point 300 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206435
Info modified on:
14 Mar 2024, 18:02:22
Long product name D-Link DAP-1360 wireless access point 300 Mbit/s:

Wireless-N Access Point

D-Link DAP-1360 wireless access point 300 Mbit/s:

CONNECT HOME AND SOHO TO A WIRELESS NETWORK
Connect this Access Point to a broadband modem and wirelessly share your Internet connection. The D-Link DAP-1360 access point is a draft 802.11n compliant device that delivers up to 14x faster speeds1 and 6x farther range1 than 802.11g while staying backward compatible with 802.11g and 802.11b devices. Enjoy surfing the web, checking e-mail, and chatting with family and friends online.

PROTECT YOUR WIRELESS NETWORK AND DATA EASILY
The DAP-1360 provides 64/128-bit WEP encryption and WPA/WPA2 security to protect your network and wireless data. This device also supports WiFi Protected Setup (WPS) to quickly and securely setup a wireless network. In addition, it also provides MAC address filtering a nd the disable SSID Broadcast function to limit outsiders’ access to your home and office network.

FLEXIBLY CONFIGURE YOUR AP FOR DIFFERENT APPLICATIONS
The DAP-1360 can be configured to operate as (1) an Access Point to act as a central hub for wireless users, (2) a Wireless Client to connect to another Access Point, (3) a Bridge to joint two wireless workgroups together, (4) a Bridge with AP to act as wireless hub and a bridge at the same time, (5) a Repeater to extend the wireless coverage to cover all “dead” spots, (6) a WISP Client Router to let wireless Internet service subscribers share Internet connection with home/office Ethernet-enabled computers without the need for an extra router, or (7) a WISP Repeater to let WISP subscribers share Internet connection with wireless computers without any extra router.

EASY TO INSTALL AND USE
With D-Link Setup Wizard, you can set up your wireless network in minutes. It configures your DAP-1360’s operation mode and makes it easy to add new wireless devices onto the network, and helps you create a simple wireless network for your home and office.

SEVEN OPERATION MODES
Can be flexibly configured to operate as an Access Point, Wireless Client, Bridge, Bridge with AP, Repeater, WISP Client Router or WISP Repeater.

TOTAL SECURITY
Complete set of security features including WEP/ WPA/WPA2/WPS to safeguard your network against outside intruders.

BETTER WIRELESS COVERAGE
Wireless N draft standard offers an increased range that is six times further than 802.11g.

Short summary description D-Link DAP-1360 wireless access point 300 Mbit/s:

D-Link DAP-1360, 300 Mbit/s, SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS, 10,100 Mbit/s

Long summary description D-Link DAP-1360 wireless access point 300 Mbit/s:

D-Link DAP-1360. Maximum data transfer rate: 300 Mbit/s. Security algorithms: SSID, TKIP, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, WPS. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.