D-Link logo

D-Link DAP-1350 wireless router Fast Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41756
Info modified on:
04 Apr 2019, 12:59:54
Short summary description D-Link DAP-1350 wireless router Fast Ethernet:

D-Link DAP-1350, Ethernet LAN

Long summary description D-Link DAP-1350 wireless router Fast Ethernet:

D-Link DAP-1350. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Certification: FCC Class B C-Tick WPS/Wi-Fi IC. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.