D-Link logo

D-Link COVR-1103 network extender Network transmitter White 10, 100, 1000 Mbit/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47274
Info modified on:
08 Oct 2024, 14:01:06
Short summary description D-Link COVR-1103 network extender Network transmitter White 10, 100, 1000 Mbit/s:

D-Link COVR-1103, Network transmitter, 1200 Mbit/s, 10,100,1000 Mbit/s, Full, Android, iOS, Internal

Long summary description D-Link COVR-1103 network extender Network transmitter White 10, 100, 1000 Mbit/s:

D-Link COVR-1103. Type: Network transmitter, Data transfer rate: 1200 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Antenna type: Internal. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Product color: White, Housing material: Plastic, Mounting type: Desk. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 8.55 W

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.