D-Link logo

D-Link ANT24-1600N network antenna Directional antenna 17 dBi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61099
Info modified on:
03 Jun 2018, 06:40:12
Short summary description D-Link ANT24-1600N network antenna Directional antenna 17 dBi:

D-Link ANT24-1600N, 17 dBi, 2.4 - 2.5 GHz, 50 Ω, 25°, 25°, Directional antenna

Long summary description D-Link ANT24-1600N network antenna Directional antenna 17 dBi:

D-Link ANT24-1600N. Antenna gain level (max): 17 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Antenna type: Directional antenna, Polarization: Dual polarization, Voltage Standing Wave Ratio (VSWR): 2.0:1. Certification: IP 67 ETSI EN 301 525 v1.1.1 TS1-TS3. Width: 12.6" (320 mm), Depth: 12.6" (320 mm), Height: 1.69" (43 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.