CyberPower VALUE600ELCD, 0.6 kVA, 360 W, 47/63 Hz, Fax, Modem, Network, Telephone, Overload, C14 coupler
CyberPower VALUE600ELCD. Output power capacity: 0.6 kVA, Output power: 360 W, Input frequency: 47/63 Hz. Power plug: C14 coupler, AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1.5 min, Typical backup time at half load: 9.5 min. Form factor: Tower, Product color: Black, Display type: LCD. Certification: PowerPanel