CyberPower logo

CyberPower VALUE600EILCD uninterruptible power supply (UPS) 0.6 kVA 360 W 3 AC outlet(s)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44595
Info modified on:
10 Aug 2024, 09:33:03
End of life date:
22 Mar 2024
Short summary description CyberPower VALUE600EILCD uninterruptible power supply (UPS) 0.6 kVA 360 W 3 AC outlet(s):

CyberPower VALUE600EILCD, 0.6 kVA, 360 W, Sine, 50/60 Hz, 5%, Fax, Modem, Network, Telephone

Long summary description CyberPower VALUE600EILCD uninterruptible power supply (UPS) 0.6 kVA 360 W 3 AC outlet(s):

CyberPower VALUE600EILCD. Output power capacity: 0.6 kVA, Output power: 360 W, Waveform: Sine. Power plug: C14 coupler, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 12 Ah, Battery voltage: 7 V. Form factor: Tower, Product color: Black, Display type: LCD. Compliance certificates: RoHS

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.