CyberPower logo

CyberPower RB1290 UPS battery 12 V

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124082
Info modified on:
22 Mar 2024, 12:35:48
End of life date:
22 Mar 2024
Short summary description CyberPower RB1290 UPS battery 12 V:

CyberPower RB1290, 12 V, 1 pc(s), Black, 0 - 45 °C, 0 - 90%, 6.06 lbs

Long summary description CyberPower RB1290 UPS battery 12 V:

CyberPower RB1290. Battery voltage: 12 V, Number of batteries included: 1 pc(s), Product color: Black. Weight (imperial): 6.06 lbs, Dimensions (W x D x H) (imperial): 5.94 x 3.86 x 2.56"

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.