CyberPower logo

CyberPower PR2200LCDRTXL2U uninterruptible power supply (UPS) Line-Interactive 2.15 kVA 1650 W

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51602
Info modified on:
22 Mar 2024, 12:35:37
End of life date:
22 Mar 2024
Short summary description CyberPower PR2200LCDRTXL2U uninterruptible power supply (UPS) Line-Interactive 2.15 kVA 1650 W:

CyberPower PR2200LCDRTXL2U, Line-Interactive, 2.15 kVA, 1650 W, 50/60 Hz, 2060 J, 4 ms

Long summary description CyberPower PR2200LCDRTXL2U uninterruptible power supply (UPS) Line-Interactive 2.15 kVA 1650 W:

CyberPower PR2200LCDRTXL2U. UPS topology: Line-Interactive, Output power capacity: 2.15 kVA, Output power: 1650 W. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 8 h, Replacement battery cartridge: BB Battery. Product color: Black, Cable length: 100" (2.54 m). Certification: UL1778, cUL 107.1, FCC DOC Class B, RoHS. Weight: 76.1 lbs (34.5 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.