CoreParts logo

CoreParts MSP3707 printer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5653
Info modified on:
13 Mar 2024, 09:10:28
Bullet Points CoreParts MSP3707 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MSP3707 printer roller:

Lower Sleeved Roller CANON iR3570/4570/3030/3035/3045/3230/3235/3245

Short summary description CoreParts MSP3707 printer roller:

CoreParts MSP3707, Roller, Laser, iR3570/4570, China, 16.1" (410 mm), 1.97" (50 mm)

Long summary description CoreParts MSP3707 printer roller:

CoreParts MSP3707. Type: Roller, Print technology: Laser, Compatibility: iR3570/4570. Width: 16.1" (410 mm), Depth: 1.97" (50 mm), Height: 2.36" (60 mm). Quantity per pack: 1 pc(s), Package width: 16.1" (410 mm), Package depth: 1.97" (50 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.