CoolBox VENCOOHPQ12, Cooler, 4.72" (12 cm), 800 RPM, 2200 RPM, Black, White
CoolBox VENCOOHPQ12. Type: Cooler, Fan diameter: 4.72" (12 cm), Rotational speed (min): 800 RPM, Rotational speed (max): 2200 RPM. Voltage: 12 V. Width: 4.92" (125 mm), Depth: 2.68" (68 mm), Height: 6.3" (160 mm). Product color: Black, White