CoolBox CW1, Full HD, 30 fps, MJPEG, Manual, 90°, 90°
CoolBox CW1. Camera HD type: Full HD, Maximum frame rate: 30 fps, Image formats supported: MJPEG. Interface: USB, Product color: Black, Optical sensor size: 1/4". Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: macOS