CoolBox logo

CoolBox F70 Black 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59869
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CoolBox F70 Black 300 W:

CoolBox F70, PC, Black, ATX, 300 W, 80,90 mm, 2.5,3.5"

Long summary description CoolBox F70 Black 300 W:

CoolBox F70. Type: PC, Product color: Black, Supported motherboard form factors: ATX. Power supply: 300 W. Rear fans diameters supported: 80,90 mm. Supported HDD sizes: 2.5,3.5". Width: 7.09" (180 mm), Depth: 15.4" (390 mm), Height: 16.1" (410 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.