CoolBox F200, Tower, PC, Black, ATX, micro ATX, Metal, Top
CoolBox F200. Form factor: Tower, Type: PC, Product color: Black. Power supply location: Top. Side fans diameters supported: 120 mm, Rear fans diameters supported: 80 mm. Supported HDD sizes: 2.5,3.5". Width: 15.9" (405 mm), Depth: 6.93" (176 mm), Height: 16.1" (410 mm)