Conen Mounts logo

Conen Mounts SCETADG3535B signage display mount 120" Aluminum, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
7176
Info modified on:
14 Mar 2024, 19:38:00
Short summary description Conen Mounts SCETADG3535B signage display mount 120" Aluminum, Black:

Conen Mounts SCETADG3535B, 551.2 lbs (250 kg), 70", 120", 11.8 x 7.87" (300 x 200 mm), 47.2 x 23.6" (1200 x 600 mm), 55.9 - 75.6" (1420 - 1920 mm)

Long summary description Conen Mounts SCETADG3535B signage display mount 120" Aluminum, Black:

Conen Mounts SCETADG3535B. Maximum weight capacity: 551.2 lbs (250 kg), Minimum screen size: 70", Maximum screen size: 120", Minimum VESA mount: 11.8 x 7.87" (300 x 200 mm), Maximum VESA mount: 47.2 x 23.6" (1200 x 600 mm). Height adjustment range: 55.9 - 75.6" (1420 - 1920 mm). Product color: Aluminum, Black. Remotely operated

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.