Conceptronic POLONA, Wired, Calls/Music, 42 - 17000 Hz, 6.17 oz (175 g), Headset, Black
Conceptronic POLONA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 42 - 17000 Hz. Cable length: 78.7" (2 m). Weight: 6.17 oz (175 g). Product color: Black