Conceptronic CUPS2200, Line-Interactive, 2.2 kVA, 1200 W, 50/60 Hz, 220 V, 240 V
Conceptronic CUPS2200. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1200 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 6 h. Product color: Black. Width: 5.47" (139 mm), Depth: 14.4" (365 mm), Height: 7.68" (195 mm)