location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic External TV USB 2.0 Box Analog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External TV USB 2.0 Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTVUSB2 show
Show alternative article codes used in the online market place
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Conceptronic External TV USB 2.0 Box Analog :
The short editorial description of Conceptronic External TV USB 2.0 Box Analog

External TV USB 2.0 Box
More>>>
Conceptronic External TV USB 2.0 Box Analog:
The official marketing text of Conceptronic External TV USB 2.0 Box Analog as supplied by the manufacturer

Turn your computer easily into a TV, radio and video recorder.
With this external USB 2.0 TV adapter is it easy to turn your PC into a TV or radio. Just plug the adapter to the USB 2.0 port of the computer, install the drivers and software. With the advanced multi language software it is possible to record programs or to watch it later (timeshifting). The TV adapter can be used for cable and antenna TV/radio.

Short summary description Conceptronic External TV USB 2.0 Box Analog:
This short summary of the Conceptronic External TV USB 2.0 Box Analog data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic External TV USB 2.0 Box, Analog, USB, 256 MB, 500 MB, Pentium 4 2.0GHz, CD-ROM

Long summary description Conceptronic External TV USB 2.0 Box Analog:
This is an auto-generated long summary of Conceptronic External TV USB 2.0 Box Analog based on the first three specs of the first five spec groups.

Conceptronic External TV USB 2.0 Box. TV tuner type: Analog. Interface type: USB. Minimum RAM: 256 MB, Minimum storage drive space: 500 MB, Minimum processor: Pentium 4 2.0GHz. Minimum system requirements: CD-ROM, Compatible operating systems: Windows XP/2000

TV tuner
Internal *
No
TV tuner type *
Analog
Handheld remote control *
Yes
Ports & interfaces
Interface type *
USB
S-Video inputs quantity
1
Composite video in *
1
Audio (L/R) in *
1
TV antenna ports quantity (75 Ohm)
1
Teletext
Teletext function *
No
System requirements
Minimum RAM
256 MB
Minimum storage drive space
500 MB
Minimum processor
Pentium 4 2.0GHz
Other features
Minimum system requirements
CD-ROM
Compatible operating systems
Windows XP/2000
FM radio
Yes
Brand Image Article code product Stock Price from
Conceptronic USB 2.0 Digital TV Receiver DVB-T Conceptronic USB 2.0 Digital TV Receiver DVB-T
(show image)
CTVDIGRCU USB 2.0 Digital TV Receiver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI
(show image)
CTVCOMBOI Digital & Analog Combo TV Tuner Card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Digital & Analog Combo TV Card Internal Analog, DVB-T CardBus Conceptronic Digital & Analog Combo TV Card Internal Analog, DVB-T CardBus
(show image)
CTVCOMBOC Digital & Analog combo TV card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CTVFMC computer TV tuner Internal Analog Conceptronic CTVFMC computer TV tuner Internal Analog
(show image)
CTVFMC Analog TV PVR Card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TV PVR & Tuner Card Internal PCI Conceptronic TV PVR & Tuner Card Internal PCI
(show image)
CTVFMI2 TV PVR & Tuner Card 0.00
(excl. VAT)
0 (incl. VAT)