Conceptronic logo

Conceptronic Internal TV tuner card with FM stereo PCI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63419
Info modified on:
30 Jun 2020, 15:12:49
Short summary description Conceptronic Internal TV tuner card with FM stereo PCI:

Conceptronic Internal TV tuner card with FM stereo, PCI, Composite AV (via RCA jack). Super VHS (via 4 pins DIN connector)., 266MHz MMX or higher and 16MB RAM 40MB available harddisk memory 2 speed CDROM player or faster ..., Software CDROM, Up to 125 channels and supports automatic channel detection, Infrared sensor (remote control) Audio out

Long summary description Conceptronic Internal TV tuner card with FM stereo PCI:

Conceptronic Internal TV tuner card with FM stereo. Interface type: PCI. Video in: Composite AV (via RCA jack). Super VHS (via 4 pins DIN connector)., Minimum system requirements: 266MHz MMX or higher and 16MB RAM 40MB available harddisk memory 2 speed CDROM player or faster ..., Bundled software: Software CDROM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.