Conceptronic logo

Conceptronic CTVDIGUSB2 computer TV tuner DVB-T USB

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192101
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic CTVDIGUSB2 computer TV tuner DVB-T USB:

Conceptronic CTVDIGUSB2, DVB-T, 576i, 576p, 720p, 1080i, USB, Black, 0.787" (20 mm), 3.07" (78 mm)

Long summary description Conceptronic CTVDIGUSB2 computer TV tuner DVB-T USB:

Conceptronic CTVDIGUSB2. TV tuner type: DVB-T. Supported video modes: 576i, 576p, 720p, 1080i. Interface type: USB. Product color: Black. Width: 0.787" (20 mm), Depth: 3.07" (78 mm), Height: 0.433" (11 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.