Conceptronic logo

Conceptronic CSVW25DC storage drive enclosure HDD enclosure Black 2.5"

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114658
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CSVW25DC storage drive enclosure HDD enclosure Black 2.5":

Conceptronic CSVW25DC, HDD enclosure, 2.5", Serial ATA, Serial ATA II, 5 Gbit/s, USB connectivity, Black

Long summary description Conceptronic CSVW25DC storage drive enclosure HDD enclosure Black 2.5":

Conceptronic CSVW25DC. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Maximum storage capacity: 1.5 TB. Data transfer rate: 5 Gbit/s. Total installed storage capacity: 0 GB. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.