Conceptronic logo

Conceptronic Grab'n'GO PHOTOBOX with LCD, 250GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14816
Info modified on:
30 Jun 2020, 15:12:49
Short summary description Conceptronic Grab'n'GO PHOTOBOX with LCD, 250GB:

Conceptronic Grab'n'GO PHOTOBOX with LCD, 250GB, LCD, MMC, SD, SDHC, 250 GB, 2.5", USB, 480 Mbit/s

Long summary description Conceptronic Grab'n'GO PHOTOBOX with LCD, 250GB:

Conceptronic Grab'n'GO PHOTOBOX with LCD, 250GB. Display: LCD. Compatible memory cards: MMC, SD, SDHC, HDD capacity: 250 GB, HDD size: 2.5". Interface: USB. Data transfer rate: 480 Mbit/s, Compatible operating systems: Windows 2000/XP & VistaTM, Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.