Conceptronic logo

Conceptronic 3.5" Media PVR 500GB Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86870
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic 3.5" Media PVR 500GB Black:

Conceptronic 3.5" Media PVR 500GB, Black, Windows 2000; Windows XP; Windows Vista, 7200 RPM, 500 GB, 3.5", AC100V-AC240V

Long summary description Conceptronic 3.5" Media PVR 500GB Black:

Conceptronic 3.5" Media PVR 500GB. Product color: Black, Compatible products: Windows 2000; Windows XP; Windows Vista. HDD speed: 7200 RPM, HDD capacity: 500 GB, HDD size: 3.5". Power supply type: AC100V-AC240V. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.