Conceptronic logo

Conceptronic Multi Media Recorder&Player Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72043
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Conceptronic Multi Media Recorder&Player Black:

Conceptronic Multi Media Recorder&Player, Black, 8 MB, FAT32, 1 TB, 3.5", Serial ATA

Long summary description Conceptronic Multi Media Recorder&Player Black:

Conceptronic Multi Media Recorder&Player. Product color: Black. Drive device, buffer size: 8 MB, Supported file systems: FAT32, Maximum storage capacity: 1 TB. Interface: USB 2.0. Power requirements: 100 - 240V, Power supply type: AC. Battery type: AAA, Compatible operating systems: Win 2000, XP, Vista Linux 2.6 + Mac OS X 10.5 +, Remote control type: IR

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.