Conceptronic logo

Conceptronic CLLSPKACTION portable/party speaker Black, Gray 18 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90838
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Conceptronic CLLSPKACTION portable/party speaker Black, Gray 18 W:

Conceptronic CLLSPKACTION, 1-way, 5.24" (13.3 cm), 18 W, 3 W, 12 W, 100 - 20000 Hz

Long summary description Conceptronic CLLSPKACTION portable/party speaker Black, Gray 18 W:

Conceptronic CLLSPKACTION. Speaker type: 1-way, Woofer diameter: 5.24" (13.3 cm). RMS rated power: 18 W, Speakers RMS power: 3 W, Subwoofer RMS power: 12 W. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, USB connector type: USB Type-A. Product color: Black, Gray, Product design: Tube, Volume control: Digital. Recommended usage: Universal, Compatible memory cards: SD

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.