Conceptronic logo

Conceptronic CIPCAMPTIWL security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling/wall

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197867
Info modified on:
14 Mar 2024, 19:50:48
Short summary description Conceptronic CIPCAMPTIWL security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CIPCAMPTIWL, IP security camera, Indoor, Wireless, 2400 MHz, Ceiling/wall, Black

Long summary description Conceptronic CIPCAMPTIWL security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CIPCAMPTIWL. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product color: Black, Form factor: Dome. Field of view (FOV) angle: 60°, Tilt angle range: 0 - 120°, Pan range: 0 - 355°. Sensor type: CMOS, Optical sensor size: 1/4". Fixed focal length: 0.142" (3.6 mm)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.