Conceptronic logo

Conceptronic CHD3DUB storage drive enclosure HDD enclosure Graphite 3.5"

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66976
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CHD3DUB storage drive enclosure HDD enclosure Graphite 3.5":

Conceptronic CHD3DUB, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 0.48 Gbit/s, USB connectivity, Graphite

Long summary description Conceptronic CHD3DUB storage drive enclosure HDD enclosure Graphite 3.5":

Conceptronic CHD3DUB. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 0.48 Gbit/s. Product color: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.