Conceptronic logo

Conceptronic CH3WNAS NAS/storage server

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72348
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CH3WNAS NAS/storage server:

Conceptronic CH3WNAS, 3.5", IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3z, FTP, HTTPs, NTP, TCP/IP, 1000 Mbit/s, 0 - 40 °C, 5 - 90%

Long summary description Conceptronic CH3WNAS NAS/storage server:

Conceptronic CH3WNAS. Storage drive size: 3.5". Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3z, Supported network protocols: FTP, HTTPs, NTP, TCP/IP, Maximum data transfer rate: 1000 Mbit/s. Power requirements: 12VDC, Compatible operating systems: Windows 2000/XP/Vista Mac OS X Linux, Networking features: WLAN, Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.