Conceptronic logo

Conceptronic CCAM720FAHD security camera Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling/wall

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46666
Info modified on:
04 Nov 2024, 15:15:11
Short summary description Conceptronic CCAM720FAHD security camera Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CCAM720FAHD, CCTV security camera, Indoor & outdoor, Wired, Ceiling/wall, White, Bullet

Long summary description Conceptronic CCAM720FAHD security camera Bullet CCTV security camera Indoor & outdoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CCAM720FAHD. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Field of view (FOV) angle: 60°, Camera shutter speed: 0.02 - 0.00001 s. Sensor type: CMOS, Optical sensor size: 1/4". Lens diameter: 0.142" (3.6 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.