Conceptronic logo

Conceptronic C8CHCCTVKIT video surveillance kit Wired 8 channels

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80360
Info modified on:
04 Nov 2024, 11:03:12
Short summary description Conceptronic C8CHCCTVKIT video surveillance kit Wired 8 channels:

Conceptronic C8CHCCTVKIT, Wired, Bullet, BNC, Indoor/outdoor, 0.142" (3.6 mm), 15 m

Long summary description Conceptronic C8CHCCTVKIT video surveillance kit Wired 8 channels:

Conceptronic C8CHCCTVKIT. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 8 channels, Storage media type: HDD, Video capturing speed: 30 fps. Package type: Box

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.