Conceptronic logo

Conceptronic C54APRA2+ wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121673
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic C54APRA2+ wireless router:

Conceptronic C54APRA2+, ADSL

Long summary description Conceptronic C54APRA2+ wireless router:

Conceptronic C54APRA2+. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP, WPA, WPA2, Authentication method: 802.1x RADIUS. LED indicators: ADSL, WLAN, LAN. Maximum data transfer rate: 0.1 Gbit/s, Bandwidth: 2.4 GHz, Upstream data rate: 1 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.