Conceptronic logo

Conceptronic C300Ri Internal WLAN 300 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71796
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic C300Ri Internal WLAN 300 Mbit/s:

Conceptronic C300Ri, Internal, Wireless, PCI, WLAN, 300 Mbit/s, Black, Green, Silver

Long summary description Conceptronic C300Ri Internal WLAN 300 Mbit/s:

Conceptronic C300Ri. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product color: Black, Green, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.